Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| one-way flow control valve CPV10-BS-GRZ-V-M7 For valve terminal CPV. Materials note=Conforms to RoHS | |
| solenoid coil BMSFW-120/60-CSA Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid valve CPV10-M11H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
| solenoid valve CPV10-M1H-2OLS-2GLS- K-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
| solenoid valve CPV10-M1H-2OLS-2GLS- M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
| solenoid valve CPV10-M1H-2OLS-2GLS- M7-B-EX For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed, ATEX design. Valve function=2x2/2... | |
| solenoid valve CPV10-M1H-2X2-GLS-K- M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve... | |
| solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve size=10... | |
| solenoid valve CPV10-M1H-2X2-GLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed, ATEX design. Valve function=2x2/2 closed, monostable, Type of actuation=electrical... | |
| solenoid valve CPV10-M1H-2X3-GLS-K- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve... | |
| solenoid valve CPV10-M1H-2X3-GLS-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10... | |
| solenoid valve CPV10-M1H-2X3-GLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed, ATEX design. Valve function=2x3/2 closed, monostable, Type of actuation=electrical... | |
| solenoid valve CPV10-M1H-2X3-GLS-Y- M7 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0,1 - 10 bar | |
| solenoid valve CPV10-M1H-2X3-GLS-Y- M7-B-EX Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0,1 - 10 bar | |
| solenoid valve CPV10-M1H-2X3-OLS-K- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=2x3/2 open, monostable, Type of actuation=electrical , Valve... | |
| solenoid valve CPV10-M1H-2X3-OLS-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=2x3/2 open, monostable, Type of actuation=electrical , Valve size=10... | |
| solenoid valve CPV10-M1H-2X3-OLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open, ATEX design. Valve function=2x3/2 open, monostable, Type of actuation=electrical... | |
| solenoid valve CPV10-M1H-3OLS-3GLS- K-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,... | |
| solenoid valve CPV10-M1H-3OLS-3GLS- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,... | |
| solenoid valve CPV10-M1H-3OLS-3GLS- M7-B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed, ATEX design. Valve function=2x3/2... | |
| solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
| Clean Design sub-base valve Easy-to-clean design Individual valve for Clean Design Can be used in the food zone (based on standard EN 1672-2) | |
| Universally applicable individual valve High flow rate relative to its size |
| Next >> |