Festo Corporation Connection block VABM-B10-20S-N14-10

Description
manifold block VABM-B10-20S-N14-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1108 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20S-N14-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1108 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20S-N14-10 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20S-N14-10
Connection block VABM-B10-20S-N14-10
manifold block VABM-B10-20S-N14-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1108 g

manifold block VABM-B10-20S-N14-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1108 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20S-N14-10
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - FRM-1/4-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
Connection block - CPE10-3/2-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Multi-pin - CPV18-VI-P2-1/4-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details