Festo Corporation Connection block PRS-ME-1/8-2

Description
manifold block PRS-ME-1/8-2 Max. number of valve positions=2, Product weight=200 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
Request a Quote Datasheet
Description
manifold block PRS-ME-1/8-2 Max. number of valve positions=2, Product weight=200 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-ME-1/8-2 - Festo Corporation
Islandia, NY, United States
Connection block
PRS-ME-1/8-2
Connection block PRS-ME-1/8-2
manifold block PRS-ME-1/8-2 Max. number of valve positions=2, Product weight=200 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5

manifold block PRS-ME-1/8-2 Max. number of valve positions=2, Product weight=200 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-ME-1/8-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - MS6-FRM-FRZ - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 3854 GPM (14600 L/min)
View Details
Pressure regulating valve manifold - LRB-3/8-D-7-O-K4-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Connection block - CPE18-3/2-PRS-3/8-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Branching module - FRM-H-1/2-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Die-cast zinc
View Details