Festo Corporation Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| electrical interface CPV10-GE-ASI-4E3A-ZM 8 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS | |
| electrical interface CPV10-GE-ASI-4E4A-Z- M8-CE Fieldbus interface=(* AS interface: flat cable plug, * Load voltage: flat cable plug), Device-specific diagnostics=Short-ci rcuit / overload, inputs, Max. number of valve positions=4, Max. number... | |
| electrical interface CPV10-GE-ASI-8E8A-Z- M8-CE Fieldbus interface=(* AS interface: flat cable plug, * Load voltage: flat cable plug), Device-specific diagnostics=Short-ci rcuit / overload, inputs, Max. number of valve positions=8, Max. number... | |
| electrical interface CPV10-GE-DI01-8 CP string extension=(* Yes, * 16 inputs, * 8 outputs (or 16 valves)), Fieldbus interface=(* Optional, * Socket and plug, M12x1, 5-pin, B-coded, * Sub-D, 9-pin, socket),... | |
| electrical interface CPV10-GE-DI02-8 CP string extension=(* Yes, * 32 inputs, * 32 outputs), Fieldbus interface=(* Optional, * Socket and plug, M12x1, 5-pin, B-coded, * Sub-D, 9-pin, socket), Device-specific diagnostics=(* via... | |
| electrical interface CPV10-GE-PT-8 Dimensions W x L x H=71 mm x 110 mm x 38,25 mm, Diagnosis=Load supply undervoltage, Assembly position=Any, Max. number of valve positions=8, Polarity protected=for operating voltage... | |
| electrical interface CPV14-GE-ASI-4E3A-ZM 8 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS | |
| electrical interface CPV14-GE-ASI-4E4A-Z- M8-CE Fieldbus interface=(* AS interface: flat cable plug, * Load voltage: flat cable plug), Device-specific diagnostics=Short-ci rcuit / overload, inputs, Max. number of valve positions=4, Max. number... | |
| electrical interface CPV14-GE-ASI-8E8A-Z- M8-CE Fieldbus interface=(* AS interface: flat cable plug, * Load voltage: flat cable plug), Device-specific diagnostics=Short-ci rcuit / overload, inputs, Max. number of valve positions=8, Max. number... | |
| electrical interface CPV14-GE-DI01-8 CP string extension=(* Yes, * 16 inputs, * 8 outputs (or 16 valves)), Fieldbus interface=(* Optional, * Socket and plug, M12x1, 5-pin, B-coded, * Sub-D, 9-pin, socket),... | |
| electrical interface CPV14-GE-DI02-8 CP string extension=(* Yes, * 32 inputs, * 32 outputs), Fieldbus interface=(* Optional, * Socket and plug, M12x1, 5-pin, B-coded, * Sub-D, 9-pin, socket), Device-specific diagnostics=(* via... | |
| electrical interface CPV14-GE-PT-8 Dimensions W x L x H=89 mm x 152 mm x 38,25 mm, Diagnosis=Load supply undervoltage, Assembly position=Any, Max. number of valve positions=8, Polarity protected=for operating voltage... | |
| interface CAMC-D-8E8A Product weight=49 g, Materials note=Conforms to RoHS | |
| interface CAMC-DN Suitable for motor controller CMMS-ST and CMMP-AS. Product weight=49 g | |
| interface CAMC-EC Plug-in card for fieldbus interface. Product weight=45 g, Materials note=Conforms to RoHS | |
| interface CAMC-PB Suitable for motor controller CMMS-ST and CMMP-AS. Product weight=75 g | |
| CPX-CTEL master module with 4 I-Port connections Decentralized pneumatic components and sensors for fast processes Standardized M12 connections | |
| Powerful processors combined with wide-screen technology Remote access, remote control FTP and HTTP servers Open for web and multimedia applications With touchscreen |