Festo Corporation Connection block VABM-B10-20EEE-G38-2-P3

Description
manifold block VABM-B10-20EEE-G38-2 -P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=324 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20EEE-G38-2 -P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=324 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20EEE-G38-2-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20EEE-G38-2-P3
Connection block VABM-B10-20EEE-G38-2-P3
manifold block VABM-B10-20EEE-G38-2 -P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=324 g

manifold block VABM-B10-20EEE-G38-2-P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=324 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20EEE-G38-2-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV14-VI-P2-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPX-AB-8-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
Connection block - CPE10-3/2-PRS-1/4-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Rotary distributor - GF-1/8-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
Liquid Flow 129 GPM (490 L/min)
View Details