Festo Corporation Common supply manifold PAL-1/8-5

Description
supply manifold PAL-1/8-5 Assembly position=Any, Max. number of valve positions=5, Product weight=215 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet
Description
supply manifold PAL-1/8-5 Assembly position=Any, Max. number of valve positions=5, Product weight=215 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/8-5 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/8-5
Common supply manifold PAL-1/8-5
supply manifold PAL-1/8-5 Assembly position=Any, Max. number of valve positions=5, Product weight=215 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

supply manifold PAL-1/8-5 Assembly position=Any, Max. number of valve positions=5, Product weight=215 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/8-5
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor - CQD-12/15/18/22 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 4
View Details
Branching module - MS4N-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Connection block - MHP1-PR10-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE18-PRS-3/8-4-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details