Festo Corporation Common supply manifold OABM-P-4

Description
supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - OABM-P-4 - Festo Corporation
Islandia, NY, United States
Common supply manifold
OABM-P-4
Common supply manifold OABM-P-4
supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4

supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number OABM-P-4
Product Name Common supply manifold
Application General Purpose; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR2-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE14-3/2-PRS-3/8-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE10-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Pneumatic Manifold - 4781799 - Radwell International
Specs
Application Gas
View Details