Festo Corporation Connection block VABM-B10-20S-G14-4-P3

Description
manifold block VABM-B10-20S-G14-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=441 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20S-G14-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=441 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20S-G14-4-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20S-G14-4-P3
Connection block VABM-B10-20S-G14-4-P3
manifold block VABM-B10-20S-G14-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=441 g

manifold block VABM-B10-20S-G14-4-P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=441 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20S-G14-4-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Multi-pin - CPV10-VI-P4-M7-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - MHP1-PR8-3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS6N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details