Festo Corporation Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| shock absorber DG-GA-18-YSR In protected version Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber DG-GA-25-YSR In protected version Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber DG-GA-32-YSR In protected version Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber DG-GA-40-YSR In protected version Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLE-10-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLE-16-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLE-20/25-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLE-32-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLE-40-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLE-50-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLZ-16-YSR-C self-adjusting, with end stop. Kit to allow individual equipping of linear units, type SLM. Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLZ-25-KF-A adjustable, with end stop. Kit to allow individual equipping of linear units, type SLE, SLM. Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLZ-25-YSR-C self-adjusting, with end stop. Kit to allow individual equipping of linear units, type SLM. Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLZ-32-KF-A adjustable, with end stop. Kit to allow individual equipping of linear units, type SLE, SLM. Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLZ-32-YSR-C self-adjusting, with end stop. Kit to allow individual equipping of linear units, type SLM. Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit SLZ-50-KF-A adjustable, with end stop. Kit to allow individual equipping of linear units, type SLE, SLM. Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit YHD-18 Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit YHD-25 Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| shock absorber kit YHD-40 Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
| Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment | |
| For linear actuators DGC Gently increasing cushioning force curve Size 12, 18, 25, 32, 40, 50, 63 | |
| Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible | |
| Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop | |
| Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for low-vibration operation | |
| Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators | |
| Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators With metal fixed stop | |
| Hydraulic shock absorber with spring return Adjustable cushioning hardness | |
| Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position |