Festo Corporation Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| input module CP-E16-M12-EL LED displays=(* 16 channel status, * 2 module diagnostics, * 4 group diagnostics), Protection (short circuit)=Internal electronic fuse protection for each group, DC operating voltage, load voltage=24... | |
| input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input module CP-E16-M8 With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input module CP-E16-M8-EL LED displays=(* 16 channel status, * 2 module diagnostics, * 4 group diagnostics), Protection (short circuit)=Internal electronic fuse protection for each group, DC operating voltage, load voltage=24... | |
| input module CP-E16-M8-Z With additional power supply for sensors ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection... | |
| input module CTMM-S1-A-8E-A-M8-4 Dimensions W x L x H=27 mm x 123 mm x 40 mm, Grid dimension=28 mm, No. of outputs=0, No. of inputs=8, Diagnostics via LED=Error per module... | |
| input module CTMM-S1-D-8E-M8-3 Dimensions W x L x H=27 mm x 123 mm x 40 mm, Grid dimension=28 mm, No. of outputs=0, No. of inputs=8, Diagnostics via LED=(* Error per... | |
| input/output module CP-A04-M12-CL With 4 outputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input/output module CP-E08-M12-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input/output module CP-E08-M8-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input/output module CP-E16-KL-CL With 16 inputs. CE mark (see declaration of conformity)=to EU directive for EMC, Corrosion resistance classification CRC=1 - Low corrosion stress, Authorisation=(* C-Tick, * c UL us... | |
| output module CP-A08-M12-EL-Z With an external load voltage connection. LED displays=(* 3 module diagnostics, * 8 channel diagnostics, * 8 channel status), Protection (short circuit)=Internal electronic fuse protection for each... | |
| Accessories for the AS-Interface® installation system Cable distributor ASI-KVT Addressing device ASI-PRG-ADR Compact I/O modules (IP65, IP67) | |
| Allows Festo IO-Link® products to be commissioned quickly and intuitively Compact, cost-effective, powerful Universal connections Galvanic isolation Connecting cables for almost all IO-Link® devices from Festo For IO-Link® devices with... | |
| Compact programmable logic controller Programming with CODESYS to IEC 61131-3 12 digital inputs, 8 digital outputs, additionally 2 high-speed counters up to 250 kHz Ethernet 10/100 Mbit/s USB interface for... | |
| For installation system CTEL For recording sensor input signals Display of the input statuses for each input signal via an assigned LED Diagnostic LED for short circuit/overload in sensor supply... | |
| For pneumatic valve manifolds VTUB-12, VTUG, MPA-L, CPV, VTOC Can be expanded into the installation system CTEL Fieldbus-typical LEDs, interfaces, and switching elements Isolated power supply for electronics and pneumatic... | |
| Individual components for the automation system CPX-E | |
| Individual components for the electrical terminal CPX-P | |
| Individual components for the electrical terminal CPX | |
| Pluggable display and control unit for the servo drive CMMT and automation system CPX-E Color touchscreen Diagnostic function Compact size Mini USB interface Update function for basic unit | |
| Powerful processors combined with wide-screen technology Remote access, remote control FTP and HTTP servers Open for web and multimedia applications With touchscreen | |
| Straightforward design of human-machine dialogs Semi-graphical display of process values makes them easier to read Suitable for commissioning the following motor controllers: CMMO-ST, CMMP-AS, CMMS-ST To simulate input and output... |