Festo Corporation Common supply manifold PAL-3/8-6-B

Description
supply manifold PAL-3/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=960 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-3/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=960 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-3/8-6-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-3/8-6-B
Common supply manifold PAL-3/8-6-B
supply manifold PAL-3/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=960 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-3/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=960 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-3/8-6-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV14-VI-P2-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - MS6N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Manifold subbase with 90° connections - NAVW-3/8-NPT-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT; 1/8 NPT
Size 3/8"
View Details
Connection block - MHP1-PR6-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details