Festo Corporation Common supply manifold PAL-1/8-6

Description
supply manifold PAL-1/8-6 Assembly position=Any, Max. number of valve positions=6, Product weight=240 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet
Description
supply manifold PAL-1/8-6 Assembly position=Any, Max. number of valve positions=6, Product weight=240 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/8-6 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/8-6
Common supply manifold PAL-1/8-6
supply manifold PAL-1/8-6 Assembly position=Any, Max. number of valve positions=6, Product weight=240 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

supply manifold PAL-1/8-6 Assembly position=Any, Max. number of valve positions=6, Product weight=240 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/8-6
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/2-D-7-O-K4-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - CPE10-3/2-PRS-1/4-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Pressure regulating valve manifold - LRB-1/2-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - MHP2-PR2-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details