Festo Corporation Common supply manifold PAL-1/4-10-B

Description
supply manifold PAL-1/4-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=730 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet
Description
supply manifold PAL-1/4-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=730 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/4-10-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/4-10-B
Common supply manifold PAL-1/4-10-B
supply manifold PAL-1/4-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=730 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

supply manifold PAL-1/4-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=730 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/4-10-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter - FSS-KM-8-12 - Festo Corporation
Festo Corporation
Specs
Application General Purpose
Maximum Pressure -13.05 to 116 psi (-9.19 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS12N-FRM-G - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details