Festo Corporation Common supply manifold PAL-1/2-3

Description
supply manifold PAL-1/2-3 Assembly position=Any, Max. number of valve positions=3, Product weight=915 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-1/2-3 Assembly position=Any, Max. number of valve positions=3, Product weight=915 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/2-3 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/2-3
Common supply manifold PAL-1/2-3
supply manifold PAL-1/2-3 Assembly position=Any, Max. number of valve positions=3, Product weight=915 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-1/2-3 Assembly position=Any, Max. number of valve positions=3, Product weight=915 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/2-3
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Distributor block - FRZ-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Manifold subbase - NAW-1/4-01-VDMA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers