Festo Corporation Connection block PRS-1/8-2-B

Description
manifold block PRS-1/8-2-B Max. number of valve positions=2, Product weight=360 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-2-B Max. number of valve positions=2, Product weight=360 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-2-B - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-2-B
Connection block PRS-1/8-2-B
manifold block PRS-1/8-2-B Max. number of valve positions=2, Product weight=360 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8

manifold block PRS-1/8-2-B Max. number of valve positions=2, Product weight=360 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/8-2-B
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - MHP1-PR4-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Branching module - FRM-H-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 818 GPM (3100 L/min)
View Details