Festo Corporation Connection block VABM-B10-20E-N38-5

Description
manifold block VABM-B10-20E-N38-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1239 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20E-N38-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1239 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20E-N38-5 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20E-N38-5
Connection block VABM-B10-20E-N38-5
manifold block VABM-B10-20E-N38-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1239 g

manifold block VABM-B10-20E-N38-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1239 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20E-N38-5
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P8-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA1-PR6-3-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Manifold - MHA1-P2-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS4-FRM-1/4-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details