Festo Corporation Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| coupling DARQ-C-S11 Coupling for connection between sensor box SRAP and quarter turn actuator DFPB. Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS | |
| coupling DARQ-C-S14 Coupling for connection between sensor box SRAP and quarter turn actuator DFPB. Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS | |
| coupling DARQ-C-S17 Coupling for connection between sensor box SRAP and quarter turn actuator DFPB. Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS | |
| coupling DARQ-C-S22 Coupling for connection between sensor box SRAP and quarter turn actuator DFPB. Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS | |
| coupling DARQ-C-S27 Coupling for connection between sensor box SRAP and quarter turn actuator DFPB. Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS | |
| coupling DARQ-C-S9 Coupling for connection between sensor box SRAP and quarter turn actuator DFPB. Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS | |
| coupling EAMC-16-20-3-5 Holder diameter 1=3 mm, Holder diameter 2=5 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-3-6 Holder diameter 1=3 mm, Holder diameter 2=6 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-3-8 Holder diameter 1=3 mm, Holder diameter 2=8 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-4-5 Holder diameter 1=4 mm, Holder diameter 2=5 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-4-6 Holder diameter 1=4 mm, Holder diameter 2=6 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-4-8 Holder diameter 1=4 mm, Holder diameter 2=8 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-5-5 Holder diameter 1=5 mm, Holder diameter 2=5 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-5-6 Holder diameter 1=5 mm, Holder diameter 2=6 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-5-8 Holder diameter 1=5 mm, Holder diameter 2=8 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-6-6 Holder diameter 1=6 mm, Holder diameter 2=6 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-16-20-6-8 Holder diameter 1=6 mm, Holder diameter 2=8 mm, Size=16, Nominal length=20 mm, Assembly position=Any | |
| coupling EAMC-20-30-5-6 Suitable for cantilever axis EGSA. Holder diameter 1=5 mm, Holder diameter 2=6 mm, Size=20, Nominal length=30 mm, Assembly position=Any | |
| coupling EAMC-20-30-6-10 Holder diameter 1=6 mm, Holder diameter 2=10 mm, Size=20, Nominal length=30 mm, Assembly position=Any | |
| coupling EAMC-20-30-6-6 Suitable for cantilever axis EGSA. Holder diameter 1=6 mm, Holder diameter 2=6 mm, Size=20, Nominal length=30 mm, Assembly position=Any | |
| coupling EAMC-30-32-10-10 Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-10-11 Holder diameter 1=10 mm, Holder diameter 2=11 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-10-14 Holder diameter 1=10 mm, Holder diameter 2=14 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-5-6 Holder diameter 1=5 mm, Holder diameter 2=6 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-5-8 Holder diameter 1=5 mm, Holder diameter 2=8 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-10 Holder diameter 1=6 mm, Holder diameter 2=10 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-11 Holder diameter 1=6 mm, Holder diameter 2=11 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-14 Holder diameter 1=6 mm, Holder diameter 2=14 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-6 Holder diameter 1=6 mm, Holder diameter 2=6 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-6.35 Holder diameter 1=6 mm, Holder diameter 2=6,35 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-8 Holder diameter 1=6 mm, Holder diameter 2=8 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6-9 Holder diameter 1=6 mm, Holder diameter 2=9 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6.35-10 Holder diameter 1=6,35 mm, Holder diameter 2=10 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-6.35-8 Holder diameter 1=6,35 mm, Holder diameter 2=8 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-8-10 Holder diameter 1=8 mm, Holder diameter 2=10 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-8-11 Holder diameter 1=8 mm, Holder diameter 2=11 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-8-14 Holder diameter 1=8 mm, Holder diameter 2=14 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-8-8 Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-8-9 Holder diameter 1=8 mm, Holder diameter 2=9 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-32-9-10 Holder diameter 1=9 mm, Holder diameter 2=10 mm, Size=30, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMC-30-35-12-12 For DGE. Holder diameter 1=12 mm, Holder diameter 2=12 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-6-10 Holder diameter 1=6 mm, Holder diameter 2=10 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-6-11 For DGE. Holder diameter 1=6 mm, Holder diameter 2=11 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-6-8 For DGE. Holder diameter 1=6 mm, Holder diameter 2=8 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-6.35-12 Holder diameter 1=6,35 mm, Holder diameter 2=12 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-6.35-8 For electromechanical drive with stepper motor Holder diameter 1=6,35 mm, Holder diameter 2=8 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-8-10 For DGE. Holder diameter 1=8 mm, Holder diameter 2=10 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-8-11 For electromechanical drive with stepper motor or servomotor Holder diameter 1=8 mm, Holder diameter 2=11 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-8-12 For electromechanical drive with servomotor Holder diameter 1=8 mm, Holder diameter 2=12 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-8-14 Holder diameter 1=8 mm, Holder diameter 2=14 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-8-8 For DGE. Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-30-35-8-9 Holder diameter 1=8 mm, Holder diameter 2=9 mm, Size=30, Nominal length=35 mm, Assembly position=Any | |
| coupling EAMC-40-66-10-12 Holder diameter 1=10 mm, Holder diameter 2=12 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-11-11 For electromechanical drive with stepper motor Holder diameter 1=11 mm, Holder diameter 2=11 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-11-12 For electromechanical drive with stepper motor or servomotor Holder diameter 1=11 mm, Holder diameter 2=12 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-11-14 Holder diameter 1=11 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-11-15 Holder diameter 1=11 mm, Holder diameter 2=15 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-12-14 Holder diameter 1=12 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-12-15 For DGE. Holder diameter 1=12 mm, Holder diameter 2=15 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-12-20 For DGE. Holder diameter 1=12 mm, Holder diameter 2=20 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-15-16 For DGE. Holder diameter 1=15 mm, Holder diameter 2=16 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-15-19 For DGE. Holder diameter 1=15 mm, Holder diameter 2=19 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-15-20 For electromechanical drive with stepper motor Holder diameter 1=15 mm, Holder diameter 2=20 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-15-22 Holder diameter 1=15 mm, Holder diameter 2=22 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-20-24 For DGE. Holder diameter 1=20 mm, Holder diameter 2=24 mm, Size=40, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-40-66-XX-15 For DGE. Holder diameter 2=15 mm, Size=40, Nominal length=66 mm, Assembly position=Any, Max. speed=6500 1/min | |
| coupling EAMC-40-66-XX-20 For DGE. Holder diameter 2=20 mm, Size=40, Nominal length=66 mm, Assembly position=Any, Max. speed=6500 1/min | |
| coupling EAMC-42-50-10-12 Holder diameter 1=10 mm, Holder diameter 2=12 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-11-12 Holder diameter 1=11 mm, Holder diameter 2=12 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-12-12 Holder diameter 1=12 mm, Holder diameter 2=12 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-12-14 Holder diameter 1=12 mm, Holder diameter 2=14 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-12-16 Holder diameter 1=12 mm, Holder diameter 2=16 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-12-19 Holder diameter 1=12 mm, Holder diameter 2=19 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-12-20 Holder diameter 1=12 mm, Holder diameter 2=20 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-12-24 Holder diameter 1=12 mm, Holder diameter 2=24 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-8-19 Holder diameter 1=8 mm, Holder diameter 2=19 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-50-9-12 Holder diameter 1=9 mm, Holder diameter 2=12 mm, Size=42, Nominal length=50 mm, Assembly position=Any | |
| coupling EAMC-42-66-11-12 Holder diameter 1=11 mm, Holder diameter 2=12 mm, Size=42, Nominal length=66 mm, Assembly position=Any | |
| coupling EAMC-56-58-19-19 Holder diameter 1=19 mm, Holder diameter 2=19 mm, Size=56, Nominal length=58 mm, Assembly position=Any | |
| coupling EAMC-56-58-19-20 Holder diameter 1=19 mm, Holder diameter 2=20 mm, Size=56, Nominal length=58 mm, Assembly position=Any | |
| coupling EAMC-56-58-19-24 Holder diameter 1=19 mm, Holder diameter 2=24 mm, Size=56, Nominal length=58 mm, Assembly position=Any | |
| coupling EAMC-56-58-19-25 Holder diameter 1=19 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any | |
| coupling EAMC-56-58-24-25 Holder diameter 1=24 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any | |
| coupling EAMC-65-90-15-24 For electromechanical drive with servomotor Holder diameter 1=15 mm, Holder diameter 2=24 mm, Size=65, Nominal length=90 mm, Assembly position=Any | |
| coupling EAMC-65-90-25-32 Holder diameter 1=25 mm, Holder diameter 2=32 mm, Size=65, Nominal length=90 mm, Assembly position=Any | |
| coupling EAMC-65-90-XX-25 For DGE. Holder diameter 2=25 mm, Size=65, Nominal length=90 mm, Assembly position=Any, Max. speed=4500 1/min | |
| coupling EAMC-67-62-24-24 Holder diameter 1=24 mm, Holder diameter 2=24 mm, Size=67, Nominal length=62 mm, Assembly position=Any | |
| coupling EAMC-67-62-24-25 Holder diameter 1=24 mm, Holder diameter 2=25 mm, Size=67, Nominal length=62 mm, Assembly position=Any | |
| coupling EAMC-67-62-24-32 Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=62 mm, Assembly position=Any | |
| coupling EAMC-B-15-22-5-5 For electromechanical drive with stepper motor Holder diameter 1=5 mm, Holder diameter 2=5 mm, Size=15, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-16-15-5-8X10 Holder diameter 1=5 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-16-15-6-8X10 Holder diameter 1=6 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-16-15-6.35-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=6,35 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-16-15-8-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-19-15-10-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=10 mm, Holder diameter 2=8 mm, Size=19, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-19-15-9-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=9 mm, Holder diameter 2=8 mm, Size=19, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-21-15-11-8X10 Holder diameter 1=11 mm, Holder diameter 2=8 mm, Size=21, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-21-15-12-8X10 Holder diameter 1=12 mm, Holder diameter 2=8 mm, Size=21, Nominal length=15 mm, Assembly position=Any | |
| coupling EAMD-25-22-10-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-25-22-11-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=11 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-25-22-12-10X12 Holder diameter 1=12 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-25-22-6.35-10X1 2 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=6,35 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any... | |
| coupling EAMD-25-22-8-10X12 Holder diameter 1=8 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-25-22-9-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=9 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-28-22-14-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=10 mm, Size=28, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-30-22-16-10X12 Holder diameter 1=16 mm, Holder diameter 2=10 mm, Size=30, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-32-32-10-16X20- U Holder diameter 1=10 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMD-32-32-11-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=11 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMD-32-32-14-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMD-32-32-16-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=16 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMD-32-32-9-16X20 Holder diameter 1=9 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any | |
| coupling EAMD-33-22-19-10X12 Holder diameter 1=19 mm, Holder diameter 2=10 mm, Size=33, Nominal length=22 mm, Assembly position=Any | |
| coupling EAMD-42-40-10-16X25 Holder diameter 1=10 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-42-40-11-16X25 Holder diameter 1=11 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-42-40-12-16X25 Holder diameter 1=12 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-42-40-14-16X25- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any... | |
| coupling EAMD-42-40-18-16X25 Holder diameter 1=18 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-42-40-19-16X25 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-42-40-20-16X25 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=20 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-42-40-20-16X25- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=20 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any... | |
| coupling EAMD-42-40-22-16X25 Holder diameter 1=22 mm, Holder diameter 2=16 mm, Size=42, Nominal length=40 mm, Assembly position=Any | |
| coupling EAMD-56-46-14-23X27 Holder diameter 1=14 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-46-18-23X27 Holder diameter 1=18 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-46-19-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-46-20-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=20 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-46-24-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=24 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-46-25-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=25 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-46-25-23X27- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=25 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any... | |
| coupling EAMD-56-46-32-23X27 Holder diameter 1=32 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any | |
| coupling EAMD-56-54-18-23X27 Holder diameter 1=18 mm, Holder diameter 2=23 mm, Size=56, Nominal length=54,5 mm, Assembly position=Any | |
| coupling EAMD-56-54-19-23X27 Holder diameter 1=19 mm, Holder diameter 2=23 mm, Size=56, Nominal length=54,5 mm, Assembly position=Any | |
| coupling EAMD-56-54-22-23X27 Holder diameter 1=22 mm, Holder diameter 2=23 mm, Size=56, Nominal length=54,5 mm, Assembly position=Any | |
| coupling EAMD-56-62-20-23X27 Holder diameter 1=20 mm, Holder diameter 2=23 mm, Size=56, Nominal length=62,5 mm, Assembly position=Any | |
| coupling EAMD-67-51-16-32X32- U Holder diameter 1=16 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any | |
| coupling EAMD-67-51-19-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any... | |
| coupling EAMD-67-51-20-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=20 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any... | |
| coupling EAMD-67-51-22-32X32- U Holder diameter 1=22 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any | |
| coupling EAMD-67-51-24-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any... | |
| coupling EAMD-67-51-25-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=25 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any... | |
| coupling EAMD-67-51-32-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=32 mm, Holder diameter 2=32 mm, Size=67, Nominal length=51 mm, Assembly position=Any... | |
| coupling EAMD-67-82-24-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=82 mm, Assembly position=Any... | |
| coupling EAMD-67-82-25-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=25 mm, Holder diameter 2=32 mm, Size=67, Nominal length=82 mm, Assembly position=Any... | |
| coupling EAMD-67-82-32-32X32- U drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=32 mm, Holder diameter 2=32 mm, Size=67, Nominal length=82 mm, Assembly position=Any... | |
| coupling EAMD-75-51-40-32X32- U Holder diameter 1=40 mm, Holder diameter 2=32 mm, Size=75, Nominal length=51 mm, Assembly position=Any | |
| Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or... | |
| For pipes PQ-PA, PQ-AL and tubing PAN and PUN Operating media: compressed air, vacuum, liquid media POM | |
| Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends... |