Festo Corporation Connection block VABM-B10-20E-N38-8-P3

Description
manifold block VABM-B10-20E-N38-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1200 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20E-N38-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1200 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20E-N38-8-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20E-N38-8-P3
Connection block VABM-B10-20E-N38-8-P3
manifold block VABM-B10-20E-N38-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1200 g

manifold block VABM-B10-20E-N38-8-P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1200 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20E-N38-8-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-3/2-PRS-3/8-6-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE18-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - MHP1-PR4-3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure regulating valve manifold - LRB-1/2-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details