Festo Corporation Common supply manifold OABM-P-6

Description
supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - OABM-P-6 - Festo Corporation
Islandia, NY, United States
Common supply manifold
OABM-P-6
Common supply manifold OABM-P-6
supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4

supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number OABM-P-6
Product Name Common supply manifold
Application General Purpose; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR10-3-M3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE18-3/2-PRS-3/8-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE14-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details