Festo Corporation Datasheets for Gas Cabinets and Distribution Systems
Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.
Gas Cabinets and Distribution Systems: Learn more
| Product Name | Notes |
|---|---|
| branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| branching module MS4-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=150 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| manifold block CPE18-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block MRS-2 Size=2, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm | |
| manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm | |
| manifold block PRS-1/8-6-B Max. number of valve positions=6, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8 | |
| manifold block PRS-1/8-7-BB Max. number of valve positions=7, Product weight=1750 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8 | |
| manifold block PRS-ME-1/8-4 Max. number of valve positions=4, Product weight=300 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5 | |
| manifold rail VABM-C7-12M-G18-2 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=82 g, Pneumatic connection,... | |
| manifold rail VABM-L1-10HW-G18-4-G R Grid dimension=10,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Storage temperature=-20 - 60 °C | |
| manifold sub-base NAW-1/4-01-VDMA Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently... | |
| manifold sub-base VABV-S4-1S-G14-2T1 For valve terminal VTSA, ISO plug-in. Size=26 mm, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress, Product... | |
| multi-pin plug CPV14-VI-P6-1/8 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P8-1/8-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| sub-base PAML-CP-186-HP3-G112 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-186-HP3-G14 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-186-HP3-G2 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-186-HP3-G212 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-90-HP3-G1 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-90-HP3-G114 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-90-HP3-G12 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-90-HP3-G14 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| sub-base PAML-CP-90-HP3-G34 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] | |
| supply manifold PAL-5-1/4-5 Max. number of valve positions=5, Product weight=555 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS | |
| Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter... | |
| Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| Grid dimension 90 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Slim compressed air distributor Size: micro, mini, midi, maxi | |
| Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi | |
| Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in... | |
| Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Setting values secured by locking the rotary knob Without pressure gauge Size: mini... | |
| Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter... | |
| Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| With NPT connecting thread Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be... | |
| With NPT connecting thread Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... | |
| With NPT connecting thread Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... | |
| With NPT connecting thread Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an adapter between two pressure regulating valves with large... | |
| With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... |