Festo Corporation Connection block VABM-B10-20E-N38-4

Description
manifold block VABM-B10-20E-N38-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1053 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20E-N38-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1053 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20E-N38-4 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20E-N38-4
Connection block VABM-B10-20E-N38-4
manifold block VABM-B10-20E-N38-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1053 g

manifold block VABM-B10-20E-N38-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1053 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20E-N38-4
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P2-1/8-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-3/4-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/4"
View Details
2 suppliers
Branching module - MS6N-FRM-1/4-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details