Festo Corporation Connection block VABM-B10-25E-G12-6

Description
manifold block VABM-B10-25E-G12-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2115 g
Request a Quote Datasheet
Description
manifold block VABM-B10-25E-G12-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2115 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-25E-G12-6 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-25E-G12-6
Connection block VABM-B10-25E-G12-6
manifold block VABM-B10-25E-G12-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2115 g

manifold block VABM-B10-25E-G12-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2115 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-25E-G12-6
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPX-P-AB-4XM12-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA-reinforced
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Pressure regulating valve manifold - LRB-1/4-DB-7-O-K4-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details
Connection block - CPE18-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details