Festo Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Product Name Notes
PEV
AS-i configuration plug CACC-CP-AS Materials note=Conforms to RoHS
connector-SET EAHT-AE-3D-30 Materials note=Conforms to RoHS
connector-SET EAHT-AE-3D-40 Materials note=Conforms to RoHS
Fluid connector set SASA-FW-A-100-CS520 Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS, Material information=(* EPDM, * High alloy steel, non-corrosive)
Fluid connector set SASA-FW-A-32-S13 Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS, Material information=(* EPDM, * High alloy steel, non-corrosive)
Fluid connector set SASA-FW-A-32-TG12 Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS, Material information=(* EPDM, * High alloy steel, non-corrosive)
Fluid connector set SASA-FW-A-32-TG34 Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS, Material information=(* EPDM, * High alloy steel, non-corrosive)
Fluid connector set SASA-FW-A-32-TN12 Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS, Material information=(* EPDM, * High alloy steel, non-corrosive)
hood VMPA-KMS-H For multi-pin plug connection to valve terminal MPA-S. Electrical connection=Plug/sock et, Protection class=(* IP65, * to IEC 60529)
module connector MS4-MV-EX of the MS series, explosion-proof design. Size=4, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=36 g
module connector MS6-9-AMV Size=(* 6, * 9), Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=220 g
module connector MS6-9-AMV-EX Size=9, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=220 g
module connector MS6-9-ARMV-EX Size=(* 6, * 9), Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=350 g
module connector PAML-MK-186-HP3 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
module connector PAML-MK-90-HP3 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
plug NEFC-S1G25-C2W25-S6 25-pin, Sub-D plug connector, each wire can be assembled individually using screw terminals. Materials note=(* Contains PWIS substances, * Conforms to RoHS), Corrosion resistance classification CRC=0 - No...
quick coupling plug NPHS-S6-M-BC9 Nominal size=7 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G12 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G14 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G14F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G18 Nominal size=5,5 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G38 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
quick coupling plug NPHS-S6-M-G38F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation...
Adapter for connecting a proportional valve to the controller
Cable socket for branching the AS-Interface® network at any required point Reconnecting AS-Interface® flat cable to 5-pin M12 socket Reverse polarity protected
Designs for static, standard, energy chain, and robot applications Versions with switching status indication Designs for connecting sensors and actuators
Encoder plug for motor controller CMMS-ST For controllers CECC 2-pin, 4-pin, 6-pin, 8-pin, 11-pin, 18-pin
Ethernet plug with 8-pin RJ45 connection High transmission quality Detachable connection
Flow control valve, throttling at both ends In-line throttle Connections: push-in connector at both ends Connections: in-line, Y-shape Polymer design
For AS-Interface® Flat-cable socket for connecting AS-Interface® stations to the AS-Interface® bus system M12 connection Reverse polarity protected Detachable connection
For customized assembly of connector cables Pin adapter for fieldbus connection With screw terminals Straight or angled design
For fieldbus connection Straight or angled design Can be assembled with any cable lengths
For motor controllers CMMS-ST, CMMO-ST, CMMP-AS
For mounting miniature valves MHA1 and MHP1 on a PCB with plug connection underneath (-PI)
For pneumatic valves with F, D, N1, V, E, EB, N2, Y, Z, ZB, ZC, MD-2 and MH-2 solenoid coils For connecting individual valves With optional LED display
For power supply Cable connection using clamping technology Individually or as a set
For pressure switch PEV 15 ... 30, 180 V DC, 230 V AC With optional LED display Angled design
For proportional pressure control valves MPPE and MPPES Mounting via union nut
For soft-start/quick exhaust valves MS6-SV, MS series Electrical connection via 9-pin Sub-D, 9-pin screw terminal
For swivel module DSMI Angled design
Mini series Compact for maximum component density in confined installation spaces PBT and nickel-plated brass Operating medium compressed air, vacuum
Multi-pin plug distributor Particularly compact For fieldbus connection Branch line for connecting and disconnecting fieldbus components
Plug connector for bus connection CAN bus and PROFIBUS Cable connection 2x horizontal or 2x vertical Printed circuit terminal block with screw connector
Plug socket for multi-pin plug connection Plug for inputs/outputs Can be assembled with any cable lengths
Plug socket with cable for connecting individual valves Pre-assembled Mounting via clip
POM, polyamide 66 Quick and simple tube installation using one hand Completely plastic Food-safe, see www.festo.com/sp/npk a -> "Certificates" tab Operating media: compressed air, vacuum, water No copper, fluorine or...
Power supply socket for fieldbus connection NECU-HX: reconnectable M8 and M12 round plug connectors with Harax® quick connection technology for low-voltage applications Plug and socket for power supply Can be...
Pre-assembled at both ends
Sensor plug and socket for inputs/outputs Can be assembled with any cable lengths
Solid-metal brass, chemically nickel-plated High corrosion and chemical resistance Highly resistant to temperatures and pressure Food-safe, see www.festo.com/sp/npq h -> "Certificates" tab Operating media: compressed air, vacuum, water
Solid-metal brass, nickel-plated Attractively priced metal push-in fitting Robust Operating medium compressed air, vacuum
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Straight or angled design For power supply Can be assembled with any cable lengths
Straight shape, T-shape, L-shape, Y-shape Operating medium compressed air, vacuum Brass, POM, aluminum, or stainless steel
Variants for different fieldbus systems Position of DIL switches can be read externally Easy assembly