Festo Corporation Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| plug NEFC-S1G25-C2W25-S6 25-pin, Sub-D plug connector, each wire can be assembled individually using screw terminals. Materials note=(* Contains PWIS substances, * Conforms to RoHS), Corrosion resistance classification CRC=0 - No... | |
| Encoder plug for motor controller CMMS-ST For controllers CECC 2-pin, 4-pin, 6-pin, 8-pin, 11-pin, 18-pin | |
| For soft-start/quick exhaust valves MS6-SV, MS series Electrical connection via 9-pin Sub-D, 9-pin screw terminal | |
| Plug connector for bus connection CAN bus and PROFIBUS Cable connection 2x horizontal or 2x vertical Printed circuit terminal block with screw connector | |
| Plug socket for multi-pin plug connection Plug for inputs/outputs Can be assembled with any cable lengths |