Festo Corporation Connection block PRS-1/8-5-BB

Description
manifold block PRS-1/8-5-BB Max. number of valve positions=5, Product weight=1320 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-5-BB Max. number of valve positions=5, Product weight=1320 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-5-BB - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-5-BB
Connection block PRS-1/8-5-BB
manifold block PRS-1/8-5-BB Max. number of valve positions=5, Product weight=1320 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/8-5-BB Max. number of valve positions=5, Product weight=1320 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/8-5-BB
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P4-M7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - MS9-FRM-G-VS-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 174 psi (0.0 to 122 m H2O)
View Details
Connection block - CPE14-PRSE-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Body Material Acetal; PA-reinforced
View Details
Multi-pin - CPV18-VI-P4-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details