Festo Corporation Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
4
8
solenoid valve CPV10-M11H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV10-M1H-2OLS-2GLS- K-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,...
solenoid valve CPV10-M1H-2OLS-2GLS- M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,...
solenoid valve CPV10-M1H-2OLS-2GLS- M7-B-EX For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed, ATEX design. Valve function=2x2/2...
solenoid valve CPV10-M1H-2X2-GLS-K- M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve size=10...
solenoid valve CPV10-M1H-2X2-GLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed, ATEX design. Valve function=2x2/2 closed, monostable, Type of actuation=electrical...
solenoid valve CPV10-M1H-2X3-GLS-K- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV10-M1H-2X3-GLS-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10...
solenoid valve CPV10-M1H-2X3-GLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed, ATEX design. Valve function=2x3/2 closed, monostable, Type of actuation=electrical...
solenoid valve CPV10-M1H-2X3-GLS-Y- M7 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0,1 - 10 bar
solenoid valve CPV10-M1H-2X3-GLS-Y- M7-B-EX Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0,1 - 10 bar
solenoid valve CPV10-M1H-2X3-OLS-K- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=2x3/2 open, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV10-M1H-2X3-OLS-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=2x3/2 open, monostable, Type of actuation=electrical , Valve size=10...
solenoid valve CPV10-M1H-2X3-OLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open, ATEX design. Valve function=2x3/2 open, monostable, Type of actuation=electrical...
solenoid valve CPV10-M1H-3OLS-3GLS- K-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,...
solenoid valve CPV10-M1H-3OLS-3GLS- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,...
solenoid valve CPV10-M1H-3OLS-3GLS- M7-B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed, ATEX design. Valve function=2x3/2...
solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV10-M1H-5JS-M7-B-E X For valve terminal CPV, ATEX design. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0 - 10 bar...
solenoid valve CPV10-M1H-5LS-K-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV10-M1H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV10-M1H-5LS-M7-B-E X For valve terminal CPV, ATEX design. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0 - 10 bar...
solenoid valve CPV14-M1H-2OLS-2GLS- 1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,...
solenoid valve CPV14-M1H-2OLS-2GLS- K-1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,...
solenoid valve CPV14-M1H-2X2-GLS-1/ 8 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV14-M1H-2X2-GLS-K- 1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV14-M1H-2X3-GLS-1/ 8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV14-M1H-2X3-GLS-K- 1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV14-M1H-2X3-OLS-1/ 8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV14-M1H-2X3-OLS-K- 1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV14-M1H-3OLS-3GLS- 1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=3/2 open/closed, monostable,...
solenoid valve CPV14-M1H-3OLS-3GLS- K-1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=3/2 open/closed, monostable,...
solenoid valve CPV14-M1H-5JS-1/8 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV14-M1H-5JS-K-1/8 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV14-M1H-5LS-1/8 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV14-M1H-5LS-K-1/8 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV18-M1H-2OLS-2GLS- 1/4 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,...
solenoid valve CPV18-M1H-2X2-GLS-1/ 4 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV18-M1H-2X3-GLS-1/ 4 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV18-M1H-2X3-OLS-1/ 4 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve...
solenoid valve CPV18-M1H-3OLS-3GLS- 1/4 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,...
solenoid valve CPV18-M1H-5/3GS-1/4 For valve terminal CPV. The valve housing contains one 5/3-way valve, which is normally closed. Valve function=5/3 closed, Type of actuation=electrical , Valve size=18 mm, Standard nominal...
solenoid valve CPV18-M1H-5JS-1/4 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=18 mm, Standard nominal flow rate=1600 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPV18-M1H-5LS-1/4 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=18 mm, Standard nominal flow rate=1600 l/min, Operating pressure=-0,9 - 10 bar
solenoid valve CPVSC1-M1H-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-P For valve terminal CPV-SC. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1H-D-P-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-D-P-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-P-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-P-QAC For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-P-QBC For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1H-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-P For valve terminal CPV-SC. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1H-J-P-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1H-J-P-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-P-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-P-QA For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-P-QB For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1H-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
Clean Design sub-base valve Easy-to-clean design Individual valve for Clean Design Can be used in the food zone (based on standard EN 1672-2)
Universally applicable individual valve High flow rate relative to its size

Next >>