Festo Corporation Connection block PRS-1/8-9-BB

Description
manifold block PRS-1/8-9-BB Max. number of valve positions=9, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-9-BB Max. number of valve positions=9, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-9-BB - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-9-BB
Connection block PRS-1/8-9-BB
manifold block PRS-1/8-9-BB Max. number of valve positions=9, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/8-9-BB Max. number of valve positions=9, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/8-9-BB
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-FRM-1/4-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Branching module - FRM-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
Multi-pin - CPV18-VI-P2-1/4-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details