Festo Corporation Connection block PRS-1/8-4-B

Description
manifold block PRS-1/8-4-B Max. number of valve positions=4, Product weight=625 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-4-B Max. number of valve positions=4, Product weight=625 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-4-B - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-4-B
Connection block PRS-1/8-4-B
manifold block PRS-1/8-4-B Max. number of valve positions=4, Product weight=625 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8

manifold block PRS-1/8-4-B Max. number of valve positions=4, Product weight=625 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8

Supplier's Site Datasheet
Pneumatic Manifold - 7611800 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
7611800
Pneumatic Manifold 7611800
MANIFOLD BLOCK, 4 POSITION, 11900, K713. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BLOCK, 4 POSITION, 11900, K713. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number PRS-1/8-4-B 7611800
Product Name Connection block Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-P8-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K2-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Branching module - MS4-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Distributor endpiece - LTE-1/4-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details