Festo Corporation Connection block PRS-1/4-6

Description
manifold block PRS-1/4-6 Max. number of valve positions=6, Product weight=1230 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
Request a Quote Datasheet
Description
manifold block PRS-1/4-6 Max. number of valve positions=6, Product weight=1230 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/4-6 - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/4-6
Connection block PRS-1/4-6
manifold block PRS-1/4-6 Max. number of valve positions=6, Product weight=1230 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2

manifold block PRS-1/4-6 Max. number of valve positions=6, Product weight=1230 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/4-6
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-P10-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Multi-pin - CPV10-VI-P2-M7-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA3-PR2-3-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
View Details
Manifold - MHA2-PR6-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details