Festo Corporation Connection block VABM-B10-25S-G38-7-P3

Description
manifold block VABM-B10-25S-G38-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=964 g
Request a Quote Datasheet
Description
manifold block VABM-B10-25S-G38-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=964 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-25S-G38-7-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-25S-G38-7-P3
Connection block VABM-B10-25S-G38-7-P3
manifold block VABM-B10-25S-G38-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=964 g

manifold block VABM-B10-25S-G38-7-P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=964 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-25S-G38-7-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-H-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 818 GPM (3100 L/min)
View Details
Connection block - CPX-P-AB-4XM12-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA-reinforced
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details