Festo Corporation Connection block PRS-1/4-6-B

Description
manifold block PRS-1/4-6-B Max. number of valve positions=6, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/4-6-B Max. number of valve positions=6, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/4-6-B - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/4-6-B
Connection block PRS-1/4-6-B
manifold block PRS-1/4-6-B Max. number of valve positions=6, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/4-6-B Max. number of valve positions=6, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/4-6-B
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary distributor - GF-1/8-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
Liquid Flow 129 GPM (490 L/min)
View Details
Connection block - MHP1-P4-2-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - MRS-4 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS6N-FRM-3/8-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details