Festo Corporation Datasheets for Rod End Bearings
Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more
| Product Name | Notes |
|---|---|
| rod eye CRSGS-M10X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10x1,25, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40... | |
| rod eye CRSGS-M12X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M12x1,25, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40... | |
| rod eye CRSGS-M16X1,5 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M16x1,5, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40... | |
| rod eye CRSGS-M20X1,5 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M20x1,5, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=3 -... | |
| rod eye CRSGS-M27X2 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M27x2, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40... | |
| rod eye CRSGS-M6 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M6, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=3 -... | |
| rod eye CRSGS-M8 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M8, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=3 -... | |
| rod eye SGS-1-12 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1-12, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-1/2-20 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1/2-20, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-10-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=10-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-3/4-16 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=3/4-16, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-3/8-24 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=3/8-24, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-5/16-24 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/16-24, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-5/8-18 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/8-18, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-6-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=6-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-M10 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M10X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10x1,25, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-M12 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M12, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M12X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M12x1,25, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-M16 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M16, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M16X1,5 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M16x1,5, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-M20X1,5 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M20x1,5, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M27X2 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M27x2, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-M36X2 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M36x2, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M4 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| rod eye SGS-M42X2 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M42x2, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M48X2 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M48x2, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M6 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M6, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... | |
| rod eye SGS-M8 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M8, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 -... |