Festo Corporation Connection block VABM-B10-25S-G38-10-P3

Description
manifold block VABM-B10-25S-G38-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1321 g
Request a Quote Datasheet
Description
manifold block VABM-B10-25S-G38-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1321 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-25S-G38-10-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-25S-G38-10-P3
Connection block VABM-B10-25S-G38-10-P3
manifold block VABM-B10-25S-G38-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1321 g

manifold block VABM-B10-25S-G38-10-P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1321 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-25S-G38-10-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR8-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE10-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Connection block - CPE18-PRS-3/8-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Pressure regulating valve manifold - LRB-3/8-D-7-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details