Festo Corporation Connection block VABM-B10-20S-N14-6

Description
manifold block VABM-B10-20S-N14-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20S-N14-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20S-N14-6 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20S-N14-6
Connection block VABM-B10-20S-N14-6
manifold block VABM-B10-20S-N14-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g

manifold block VABM-B10-20S-N14-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20S-N14-6
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR6-3-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS6N-FRM-3/8-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-3/2-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE10-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details