Festo Corporation Connection block PRS-1/8-7-BB

Description
manifold block PRS-1/8-7-BB Max. number of valve positions=7, Product weight=1750 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-7-BB Max. number of valve positions=7, Product weight=1750 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-7-BB - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-7-BB
Connection block PRS-1/8-7-BB
manifold block PRS-1/8-7-BB Max. number of valve positions=7, Product weight=1750 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/8-7-BB Max. number of valve positions=7, Product weight=1750 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet
Pneumatic Manifold - 45095026 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45095026
Pneumatic Manifold 45095026
MANIFOLD BLOCK, MAX. NUMBER OF VALVE POSITIONS=7, ALUMINUM CONSTRUCTION, PILOT EXHAUST PORT 82= G1/8, PILOT EXHAUST PORT 84= G1/8, PNEUMATIC CONNECTION PORT 1= G3/8, PNEUMATIC CONNECTION PORT 3= G3/8, PNEUMATIC CONNECTION PORT 5= G3/8. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BLOCK, MAX. NUMBER OF VALVE POSITIONS=7, ALUMINUM CONSTRUCTION, PILOT EXHAUST PORT 82= G1/8, PILOT EXHAUST PORT 84= G1/8, PNEUMATIC CONNECTION PORT 1= G3/8, PNEUMATIC CONNECTION PORT 3= G3/8, PNEUMATIC CONNECTION PORT 5= G3/8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number PRS-1/8-7-BB 45095026
Product Name Connection block Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic) Gas
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR10-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Branching module - MS4N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details
Manifold - MHA1-P8-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS6N-FRM-1/2-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details