Festo Corporation Common supply manifold PAL-1/8-4

Description
supply manifold PAL-1/8-4 Assembly position=Any, Max. number of valve positions=4, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet
Description
supply manifold PAL-1/8-4 Assembly position=Any, Max. number of valve positions=4, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/8-4 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/8-4
Common supply manifold PAL-1/8-4
supply manifold PAL-1/8-4 Assembly position=Any, Max. number of valve positions=4, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

supply manifold PAL-1/8-4 Assembly position=Any, Max. number of valve positions=4, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/8-4
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/4-DB-7-O-K4-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details
Connection block - CPE18-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Manifold - MHA1-PR10-3-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Distributor block - FR-4-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 3
View Details