Festo Corporation Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| selector switch N-22-SW For basic valves SV, SVS, SVOS. Installation diameter=22,5 mm, Protection class=IP40, Actuation torque=0,4 Nm, Product weight=21 g, Colour=Black | |
| selector switch N-30-SW For basic valves SV, SVS, SVOS. Installation diameter=30,5 mm, Protection class=IP40, Actuation torque=0,4 Nm, Product weight=30 g, Colour=Black | |
| toggle switch H-30-SW For basic valves SV, SVS, SVOS. Installation diameter=30,5 mm, Protection class=IP40, Actuation torque=0,14 Nm, Product weight=27 g, Colour=Black |