Festo Corporation Common supply manifold PAL-5-1/4-6

Description
supply manifold PAL-5-1/4-6 Max. number of valve positions=6, Product weight=630 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
Request a Quote Datasheet
Description
supply manifold PAL-5-1/4-6 Max. number of valve positions=6, Product weight=630 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-5-1/4-6 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-5-1/4-6
Common supply manifold PAL-5-1/4-6
supply manifold PAL-5-1/4-6 Max. number of valve positions=6, Product weight=630 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS

supply manifold PAL-5-1/4-6 Max. number of valve positions=6, Product weight=630 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-5-1/4-6
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - MHP1-PR6-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details