Festo Corporation Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Page: 1 2 3 4
Product Name Notes
electrical interlinking module VMPA2-MPM-EV-AB-2 For modular multi-pin plug connection, 2 coils. Product weight=4 g, Materials note=Conforms to RoHS
electrical interlinking module VMPA2-MPM-EV-ABV-2 For modular multi-pin plug connection, power supply module, 2 coils. Product weight=4 g, Materials note=Conforms to RoHS
electrical interlinking module VMPAL-EVAP-10-1 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-10-1-4 Valve size=10 mm, Max. number of valve positions=4, Max. number of solenoid coils=4, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-10-2 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-10-2-4 Valve size=10 mm, Max. number of valve positions=4, Max. number of solenoid coils=8, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-14-1 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-14-1-4 Valve size=14 mm, Max. number of valve positions=4, Max. number of solenoid coils=4, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-14-2 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-14-2-4 Valve size=14 mm, Max. number of valve positions=4, Max. number of solenoid coils=8, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-20-1 Valve size=20 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-20-2 Valve size=20 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V...
electrical interlinking module VMPAL-EVAP-20-SP Integrated function=Supply module (signal transmission), Nominal operating voltage DC=24 V, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=14 g...
sub-base VMPAC-AP-14-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
sub-base VMPAC-AP-14-2 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
sub-base VMPAC-AP-14-B-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
sub-base VMPAC-AP-14-B-2 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
sub-base VMPAC-AP-14-SP-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
sub-base VMPAC-AP-14-SP-2 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
sub-base VMPAL-AP-10-RV Width=10 mm, Width=10,7 mm, Length=107,3 mm, Grid dimension=10,7 mm, Integrated function=Non-return valve
sub-base VMPAL-AP-10-T1-RV Width=10 mm, Width=10,7 mm, Length=107,3 mm, Grid dimension=10,7 mm, Pressure zone separation=Duct 1
sub-base VMPAL-AP-10-T135-RV Width=10 mm, Width=10,7 mm, Length=107,3 mm, Grid dimension=10,7 mm, Pressure zone separation=Ducts 1, 3 and 5
sub-base VMPAL-AP-10-T35-RV Width=10 mm, Width=10,7 mm, Length=107,3 mm, Grid dimension=10,7 mm, Pressure zone separation=Ducts 3 and 5
sub-base VMPAL-AP-14-RV Width=14 mm, Width=14,9 mm, Length=107,3 mm, Grid dimension=14,9 mm, Integrated function=Non-return valve
sub-base VMPAL-AP-14-T1-RV Width=14 mm, Width=14,9 mm, Length=107,3 mm, Grid dimension=14,9 mm, Pressure zone separation=Duct 1
sub-base VMPAL-AP-14-T135-RV Width=14 mm, Width=14,9 mm, Length=107,3 mm, Grid dimension=14,9 mm, Pressure zone separation=Ducts 1, 3 and 5
sub-base VMPAL-AP-14-T35-RV Width=14 mm, Width=14,9 mm, Length=107,3 mm, Grid dimension=14,9 mm, Pressure zone separation=Ducts 3 and 5
sub-base VMPAL-AP-20-RV Width=20 mm, Width=21,2 mm, Length=107,3 mm, Grid dimension=21,2 mm, Integrated function=Non-return valve
sub-base VMPAL-AP-20-T1-RV Width=20 mm, Width=21,2 mm, Length=107,3 mm, Grid dimension=21,2 mm, Pressure zone separation=Duct 1
sub-base VMPAL-AP-20-T135-RV Width=20 mm, Width=21,2 mm, Length=107,3 mm, Grid dimension=21,2 mm, Pressure zone separation=Ducts 1, 3 and 5
sub-base VMPAL-AP-20-T35-RV Width=20 mm, Width=21,2 mm, Length=107,3 mm, Grid dimension=21,2 mm, Pressure zone separation=Ducts 3 and 5
sub-base VMPAL-AP-4X14-QS6-2 Width=59,6 mm, Length=107,3 mm, Grid dimension=14,9 mm, Valve size=14 mm, Max. number of valve positions=4
This ready-to-install dosing solution saves time and costs Compact 9 mm width dimension Maximum dosing precision down to the microliter range Ideally suited to non-contact dispensing and jetting of liquid...

<< Prev