Festo Corporation Datasheets for Silencers and Mufflers (Industrial)
Industrial silencers and mufflers absorb and attenuate noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Silencers and Mufflers (Industrial): Learn more
| Product Name | Notes |
|---|---|
| Compact design, polymer or die-cast Barbed fitting or threaded connection Operating medium: compressed air | |
| Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer | |
| For valve manifold VTUB-12 Attached via pin (spring clip, included in the scope of delivery of the valve) Plastic version Operating medium: compressed air | |
| Long or short design Metal version Operating medium: compressed air High temperature resistance up to 80°C Slim overall width Many different variants Universal applications | |
| Plastic version Operating medium: compressed air For air solenoid valves CPE Threaded connection or push-in sleeve for push-in fitting QS | |
| Removes up to 99.99% of oil and other contaminants from exhaust air Manual rotary condensate drain Reduced exhaust noise regardless of frequency | |
| Safety muffler for MS6-SV, MS series Operating medium: compressed air | |
| Special open minimal resistance muffler For vacuum generators Facilitates trouble-free operation of the vacuum generator Muffler extension for extending the muffler for further noise reduction Operating medium: compressed air | |
| Special open minimal resistance muffler For vacuum generators Facilitates trouble-free operation of the vacuum generator Operating medium: compressed air | |
| With polymer muffler |