Festo Corporation Common supply manifold PAL-1/8-2-B

Description
supply manifold PAL-1/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=150 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
Request a Quote Datasheet
Description
supply manifold PAL-1/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=150 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/8-2-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/8-2-B
Common supply manifold PAL-1/8-2-B
supply manifold PAL-1/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=150 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8

supply manifold PAL-1/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=150 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/8-2-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6-FRM-1/2 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Connection block - CPE14-PRS-3/8-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS6N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details