Festo Corporation Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| External lighting for vision sensor SBSI | |
| Intelligent field-based camera Monochrome and color sensor For 2D quality inspection, position and rotary orientation sensing, reading of 1D and 2D codes, reading of optical characters (OCR) Integrated full PLC... | |
| Intelligent line camera with adaptive workpiece flow control and optical workpiece identification For orientation recognition and quality inspection of small moving parts Encoder connection Teach-in function | |
| Reading 1D barcodes, 2D matrix codes and directly marked codes Equipped with position tracking and additional inspection algorithms High resolution of 1.3 megapixels Quick and powerful recognition algorithms BLOB function... | |
| Space-saving controller with dual-core processor and PROFINET communication Two camera interfaces for multi-camera tasks Up to 256 test programs Single frame capture or continuous image recording and checking Position and... | |
| To protect the sensor against external influences | |
| Vision sensor with integrated lighting/lens Enables reading of 1D/2D codes or quality inspection of parts Intuitive software for simple parameter setting All-in-one device with integrated lens, lighting, evaluation, and communication... |