Festo Corporation Common supply manifold PAL-1/8-2

Description
supply manifold PAL-1/8-2 Assembly position=Any, Max. number of valve positions=2, Product weight=145 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet
Description
supply manifold PAL-1/8-2 Assembly position=Any, Max. number of valve positions=2, Product weight=145 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/8-2 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/8-2
Common supply manifold PAL-1/8-2
supply manifold PAL-1/8-2 Assembly position=Any, Max. number of valve positions=2, Product weight=145 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

supply manifold PAL-1/8-2 Assembly position=Any, Max. number of valve positions=2, Product weight=145 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/8-2
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR4-3-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - FRM-H-1-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 3247 GPM (12300 L/min)
View Details
Rotary distributor - GF-3/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - FRM-3/8-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers