Festo Corporation Common supply manifold OABM-P-G3-10-2

Description
supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g
Request a Quote Datasheet
Description
supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - OABM-P-G3-10-2 - Festo Corporation
Islandia, NY, United States
Common supply manifold
OABM-P-G3-10-2
Common supply manifold OABM-P-G3-10-2
supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g

supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number OABM-P-G3-10-2
Product Name Common supply manifold
Application General Purpose; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-3/2-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE14-PRS-3/8-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPX-AB-2-M12-RK-DP - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details