Festo Corporation Connection block PRS-1/4-8-B

Description
manifold block PRS-1/4-8-B Max. number of valve positions=8, Product weight=2800 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/4-8-B Max. number of valve positions=8, Product weight=2800 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/4-8-B - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/4-8-B
Connection block PRS-1/4-8-B
manifold block PRS-1/4-8-B Max. number of valve positions=8, Product weight=2800 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/4-8-B Max. number of valve positions=8, Product weight=2800 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/4-8-B
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - FRM-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
Branching module - MS4N-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Distributor block - FRZ-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details