Festo Corporation Datasheets for Vacuum Sensors
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more
| Product Name | Notes |
|---|---|
| Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail,... | |
| For monitoring compressed air and non-corrosive gases For network monitoring, regulator monitoring, leak test, object detection Relative method of measurement based on a piezoresistive measuring cell Serial communication integrated using... | |
| For monitoring compressed air and non-corrosive gases With or without display Transfer of the pressure value as switch signal, analog signal, or via IO-Link® to the connected control system Maximum... | |
| Programmable and configurable pressure switch for simple pressure sensing tasks Threshold/window comparator Switching point adjustment by teach-in function Integrated microprocessor Switching status indicated by an LED visible from all sides... |