Festo Corporation Common supply manifold VABM-B10-25-N12-4-P53

Description
supply manifold VABM-B10-25-N12-4-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g
Request a Quote Datasheet
Description
supply manifold VABM-B10-25-N12-4-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - VABM-B10-25-N12-4-P53 - Festo Corporation
Islandia, NY, United States
Common supply manifold
VABM-B10-25-N12-4-P53
Common supply manifold VABM-B10-25-N12-4-P53
supply manifold VABM-B10-25-N12-4-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g

supply manifold VABM-B10-25-N12-4-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-25-N12-4-P53
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold subbase with 90° connections - NAVW-1/2-3-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
Size 1/2"
View Details
Pressure regulating valve manifold - LRB-1/4-DB-7-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details
Pressure regulating valve manifold - LRB-1/2-D-7-O-K4-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Pressure regulating valve manifold - LRB-1/4-DB-7-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details