Festo Corporation Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| retainer EAYH-L2-125-N Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=258 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| retainer EAYH-L2-160-N Size=160, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=600 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| retainer EAYH-L2-220-N Size=220, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1196 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| retaining ring CQSR-12 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C | |
| retaining ring CQSR-15 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C | |
| retaining ring CQSR-18 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C | |
| retaining ring CQSR-22 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C | |
| shock absorber retainer DADP-DGC-18-GF For DGC and DGCI linear drives. Size=18, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=140 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-18-KF For DGC and DGCI linear drives. Size=18, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=130 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-25-GF For DGC and DGCI linear drives. Size=25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=205 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-25-KF For DGC and DGCI linear drives. Size=25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=180 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-32-GF For DGC and DGCI linear drives. Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=225 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-32-KF For DGC and DGCI linear drives. Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=215 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-40-GF For DGC and DGCI linear drives. Size=40, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=380 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-40-KF For DGC and DGCI linear drives. Size=40, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=460 g, Materials note=(* Free... | |
| shock absorber retainer DADP-DGC-50 for linear drive DGC-G. Size=50, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=890 g, Materials note=(* Free of copper... | |
| shock absorber retainer DADP-DGC-63 for linear drive DGC-G. Size=63, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=1080 g, Materials note=(* Free of copper... | |
| shock absorber retainer DADP-ES-G6-12 Size=12, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=500 N | |
| shock absorber retainer DADP-ES-G6-16 Size=16, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=500 N | |
| shock absorber retainer DADP-ES-G6-20 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=1100 N | |
| shock absorber retainer DADP-ES-G6-25 Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=1100 N | |
| shock absorber retainer DAYP-E21-110 Size=110, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=2323 g | |
| shock absorber retainer DAYP-E21-60 Size=60, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=356 g | |
| shock absorber retainer DAYP-E21-70 Size=70, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=586 g | |
| shock absorber retainer DAYP-E21-90 Size=90, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=1552 g | |
| shock absorber retainer DAYP-L8-20 Size=20, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 60 °C, Product weight=165 g | |
| shock absorber retainer DAYP-L8-25 Size=25, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 60 °C, Product weight=224 g | |
| shock absorber retainer DAYP-L8-32 Size=32, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 60 °C, Product weight=429 g | |
| shock absorber retainer DAYP-L8-40 Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 60 °C, Product weight=560 g | |
| shock absorber retainer EAYH-H1-20 Size=20, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=68 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer EAYH-H1-25 Size=25/32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=106 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer EAYH-L2-125 Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=268 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer EAYH-L2-160 Size=160, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=626 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer EAYH-L2-220 Size=220, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1243 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer KYE-120 Suitable for EGC-...-TB Size=120, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=678 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer KYE-185 Suitable for EGC-...-TB Size=185, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1075 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer KYE-50 Suitable for EGC-...-TB Size=50, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=23 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer KYE-70 Suitable for EGC-...-TB Size=70, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=75 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer KYE-80 Suitable for EGC-...-TB Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=167 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy | |
| shock absorber retainer KYP-18 Size=18, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=63 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| shock absorber retainer KYP-25 Size=25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=95 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| shock absorber retainer KYP-32 Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| shock absorber retainer KYP-40 Size=40, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=209 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| shock absorber retainer KYP-50 Size=50, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=336 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| shock absorber retainer KYP-63 Size=63, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=608 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| shock absorber retainer KYP-80 Size=80, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=774 g, Mounting type=Clamped, Materials note=Free of copper and PTFE | |
| Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass |