Festo Corporation Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| Easy actuation of valve manifold configurations Programming with CODESYS to IEC 61131-3 Connection to all fieldbuses as a remote controller and for pre-processing Actuation of electric actuators via CANopen SoftMotion... | |
| Electronic end-position control for pneumatic actuators Soft Stop for smooth braking and quick acceleration Suitable for use with all fieldbus/Ethernet available on CPX Easy commissioning with Festo plug and work... | |
| For controlling stepper motors EMMS-ST and Optimized Motion Series (for electric actuators EPCO, toothed belt axes ELGR, rotary actuators ERMO) Easy and convenient: commissioning and firmware updates via SD card... | |
| For controlling two servo stepper motors For actuating planar surface gantries EXCM-30 and EXCM-40 Supports the Safe Torque Off (STO) safety function Easy and convenient actuation using integrated transformation and... | |
| Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.) Optional: integrated cam disk controllers and highly dynamic movements Standardized interfaces allow seamless integration in... | |
| Motor controllers of the Optimized Motion Series (for electric actuators EPCO, toothed belt axes ELGR, rotary actuators ERMO) With convenient FCT (Festo Configuration Tool) commissioning for stepper motors EMMS-ST Simple... | |
| Quickly and smoothly into the end position with two additional intermediate positions Electronic end-position cushioning Quick and easy commissioning: configure, teach, done Supports pneumatic actuators with piston rod actuators, rodless... |