Festo Corporation Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
solenoid coil VACF-A-A1-1 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 2.6 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-16B Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.7 VA, holding power 1.9 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-1A Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.7 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-3W Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.8 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-5 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 2.8 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-7 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 2.8 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-7A Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.7 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %...
solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60...
solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA,...
solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power...
solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %...
solenoid coil VACF-B-B2-7 Type B connection pattern, industry standard, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %...
solenoid coil VACF-B-B2-7A Type B connection pattern, industry standard, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 3.9 VA,...
solenoid coil VACF-B-C1-1 Type C connection pattern, to EN 175 301, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/-...
solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V...
solenoid coil VACF-B-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power...
solenoid coil VACF-B-C1-3W Type C connection pattern, to EN 175 301, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz,...
solenoid coil VACF-B-C1-5 Type C connection pattern, to EN 175 301, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/-...
solenoid coil VACF-B-C1-7 Type C connection pattern, to EN 175 301, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/-...
solenoid coil VACF-B-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power...
solenoid coil VACN-H1-A1-1 for 14 mm armature tube, connection pattern type A, to EN 175 301, 24 V DC. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%,...
solenoid coil VACN-H1-A1-2A for 14 mm armature, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%,...
solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty...
solenoid coil VACS-C-C1-1 Type C connection pattern, to EN 175 301, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 2.6 W, Permissible voltage fluctuation=+/-...
solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V...
solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power...
solenoid coil VACS-C-C1-3W Type C connection pattern, to EN 175 301, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz,...
solenoid coil VACS-C-C1-5 Type C connection pattern, to EN 175 301, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 2.6 W, Permissible voltage fluctuation=+/-...
solenoid coil VACS-C-C1-7 Type C connection pattern, to EN 175 301, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 2.4 W, Permissible voltage fluctuation=+/-...
solenoid coil VACS-C-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power...
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High...
With NPT connecting thread Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or...